EN
  • EN
  • DE

SCLF-4.7+

Part No SCLF-4.7+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER LOW PASS 5.6MHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 5.6MHz (Cutoff)
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 8-SMD, Flat Leads
Size / Dimension 0.750" L x 0.380" W (19.05mm x 9.65mm)
Height (Max) 0.280" (7.11mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 893847-SCLF-4.7+
Ultra Librarian 3D Model Ultra Librarian SCLF-4.7+ CAD Model

Description

The 893847-SCLF-4.7+ is an RF Filter designed for RF and wireless applications.

  • Type: Low Pass Filter
  • Cutoff Frequency: 5.6MHz
  • Size: 0.750" L x 0.380" W (19.05mm x 9.65mm)
  • Package: 8-SMD, flat leads
  • Mounting Type: Surface mounting
  • Manufacturer: Mini-Circuits
  • Product Status: Active

You May Also Be Interested in

Johanson Technology Inc.
BAND PASS FILTER 2.45 GHZ 0805
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Toko America Inc.
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2.4GHZ INLINE
Need more? Email Us
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
Knowles Dielectric Labs
RF FILTER LOW PASS 5.5GHZ 6SMD
Need more? Email Us
TDK Corporation
MULTILAYER LOW PASS FILTER FOR L
Lowest to $0.0594
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4145 $66.8290
4+ $27.4170 $109.6680
6+ $26.5602 $159.3612
8+ $25.7035 $205.6280
11+ $24.8467 $273.3137
14+ $22.2763 $311.8682
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess