Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type General Purpose
Frequency 824MHz ~ 4.2GHz
Secondary Attributes Up/Down Converter
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 720368-SIM-43MH+
Ultra Librarian 3D Model Ultra Librarian SIM-43MH+ CAD Model

Description

The 720368-SIM-43MH+ is an RF mixer module designed for general-purpose RF applications.

  • Frequency Range: 824MHz to 4.2GHz
  • Applications: Frequency translation
  • Standard Package: 500 pcs
  • Package: 8-SMD, no lead
  • Brand: Mini-Circuits
  • Product Lineup: Active
  • ECCN Classification: EAR99

You May Also Be Interested in

Analog Devices Inc.
IC MMIC MIXER HI IP3 8-MSOP
Lowest to $150.4478
ECAD model for HMC488MS8GETR
STMicroelectronics
IC MIXER 1425-1910MHZ DWN CONV / RF Mixer IC General Purpose Down Converter 1425MHz ~ 1910MHz 44-VFQFPN (7x7)
Lowest to $42.0433
ECAD model for STW82102B
Renesas Electronics America
BOARD
Need more? Email Us
ECAD model for F1763EVBI
Analog Devices Inc.
EVAL BOARD / HMC774ALC3B series Mixer Evaluation Board
Need more? Email Us
ECAD model for EV1HMC774ALC3B
Hittite
PCS/UMTS HIGH IP3 RFIC DOWNCONVERTER, 1.7 - 2.2 GHz
Lowest to $9.4847
ECAD model for HMC380QS16G
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
ECAD model for HMC689LP4E
Analog Devices Inc.
GaAs MMIC MIXER w/ INTEGRATED LO AMPLIFIER, 3.0 - 3.8 GHz | IC MIXER GAAS 3.0-3.8GHZ SOT23-6
Lowest to $6.3258
ECAD model for HMC333
Analog Devices Inc.
IC MMIC MIXER AMP BICMOS 24QFN
Lowest to $8.9209
ECAD model for HMC666LP4ETR
M/A-Com Technology Solutions
MIXER.OPEN CARRIER
Need more? Email Us
ECAD model for MC4120-2

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5174 $70.0696
10+ $14.3734 $143.7340
14+ $13.9242 $194.9388
20+ $13.4751 $269.5020
25+ $13.0258 $325.6450
34+ $11.6784 $397.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 930 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention