EN
  • EN
  • DE

VAM-3+

Part No VAM-3+
Manufacturer Mini-Circuits
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841953-VAM-3+
Ultra Librarian 3D Model Ultra Librarian VAM-3+ CAD Model

Description

The Mini-Circuits VAM-3+ is a wideband amplifier designed for various applications requiring signal amplification over a broad frequency range. It's a MMIC (Monolithic Microwave Integrated Circuit) amplifier known for its high gain, low noise figure, and excellent linearity.

Applications:

  • Communication Systems (e.g., cellular, Wi-Fi)
  • Test and Measurement Equipment
  • Satellite Communication
  • Radar Systems
  • Electronic Warfare

Features:

  • Wideband Operation: Operates over a broad frequency range, typically from near DC to several GHz.
  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity.
  • High Linearity: Ensures minimal distortion of the amplified signal.
  • Compact Size: Small form factor for easy integration into various systems.

Benefits:

  • Improved Signal Sensitivity: Amplifies weak signals, enhancing system performance.
  • Increased System Range: Extends the operating range of communication and radar systems.
  • Enhanced Measurement Accuracy: Minimizes noise and distortion in test and measurement applications.
  • Simplified System Design: Easy to integrate due to its compact size and wideband operation.
  • Cost-Effective Solution: Provides high performance at a competitive price.

The VAM-3+ is fabricated using advanced MMIC technology, which enables high performance and reliability. Its wideband operation makes it suitable for a variety of applications, while its low noise figure ensures that weak signals are amplified without significant degradation.

In communication systems, the VAM-3+ can be used to amplify signals received from antennas, improving the sensitivity of the receiver. In test and measurement equipment, it can be used to amplify weak signals for more accurate measurements.

Key Specifications: Frequency Range: DC to 8 GHz (Consult Datasheet). Gain: Typically 21 dB. Noise Figure: Typically 2.7 dB. IP3: Typically +34 dBm.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8884 $66.0940
75+ $1.5489 $116.1675
120+ $1.5015 $180.1800
160+ $1.4530 $232.4800
210+ $1.4045 $294.9450
280+ $1.2590 $352.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess