EN
  • EN
  • DE

XLF-962+

Part No XLF-962+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER LO PASS 12.4GHZ 12VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 12.4GHz (Cutoff)
Filter Type Low Pass
Insertion Loss 2dB
Mounting Type Surface Mount
Package / Case 12-VQFN Exposed Pad
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height (Max) 0.035" (0.89mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 735915-XLF-962+
Ultra Librarian 3D Model Ultra Librarian XLF-962+ CAD Model

Description

The XLF-962+ is an RF filter from Mini-Circuits.

  • Category: RF Filters
  • Packaging: Tape and Reel
  • Standard Package: 500 pieces
  • Size/Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Frequency: 12.4GHz (cutoff)
  • Insertion Loss: 2dB
  • Filter Type: Low Pass
  • Height (max): 0.035" (0.89mm)
  • Mounting: Surface Mount
  • Package/Case: 12-VQFN exposed pad
  • ECCN: EAR99
  • Status: Active

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
Broadcom Limited
TRANSMIT FILTER US PCS 1.6X2.0MM
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.3517
AVX Corporation
LOW PASS FILTER 1842MHZ 0805 SMD
Lowest to $0.8166
TDK Corporation
FILTER BANDPASS 5GHZ WLAN
Lowest to $0.1686
Johanson Technology Inc.
FILTER LOWPASS 3.55GHZ WIMAX
Lowest to $0.8478
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8533 $57.7066
5+ $23.6745 $118.3725
7+ $22.9346 $160.5422
10+ $22.1948 $221.9480
12+ $21.4550 $257.4600
16+ $19.2355 $307.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,988 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess