EN
  • EN
  • DE
  • IT

LPF1608LL57RWHEXA

Part No LPF1608LL57RWHEXA
Manufacturer Pulse
Catalog RF Filters
Description FILTER LOW PASS SMD LTE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Pulse Electronics
Series 1608
Package Tape & Reel
Product Status Active
Frequency 1.645GHz Center
Bandwidth 2.09GHz
Filter Type Low Pass
Ripple -
Insertion Loss 0.5dB
Mounting Type Surface Mount
Package / Case 0603 (1608 Metric), 4 PC Pad
Size / Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height (Max) 0.030" (0.75mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1373382-LPF1608LL57RWHEXA
Ultra Librarian 3D Model Ultra Librarian LPF1608LL57RWHEXA CAD Model

Description

The LPF1608LL57RWHEXA is a low pass filter designed for RF filtering applications.

  • Filter Type: Low Pass Filter
  • Manufacturer: Pulse Electronics
  • Series: 1608
  • Package: 0603 (1608 Metric)
  • Mounting Type: Surface Mount
  • PC Pads: 4
  • Frequency (Center): 1.645GHz
  • Insertion Loss: 0.5dB
  • Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Height: 0.030" (0.75mm)
  • Operating Temperature: -40°C to 85°C
  • Status: Active

You May Also Be Interested in

STMicroelectronics
2.4 GHZ MATCHED FILTER COMPANION
Lowest to $0.3110
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $3.2598
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0805 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 4 PC Pad
Lowest to $0.6581
Murata Electronics North America
RF FILTER SIGNAL CONDITION 0805 / Frequency RF Filter (Radio Frequency) Bandwidth 0805 (2012 Metric), 8 PC Pad
Lowest to $0.1241
Mini-Circuits
RF FILTER BAND PASS 75MHZ 8SMD / 75MHz Center Frequency Band Pass RF Filter (Radio Frequency) 30MHz Bandwidth 8-SMD, No Lead
Lowest to $48.7228
Murata Electronics North America
RF FILTER SIGNAL 1.74GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $1.5272
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0603 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.74dB 0603 (1608 Metric), 3 PC Pad
Lowest to $0.4902
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $52.1553
TDK Corporation
MULTILAYER BPF FOR N77
Lowest to $0.1379

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0979 $56.2925
1,395+ $0.0803 $112.0185
2,160+ $0.0778 $168.0480
2,980+ $0.0753 $224.3940
3,850+ $0.0728 $280.2800
5,150+ $0.0653 $336.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess