EN
  • EN
  • DE
  • IT

MC5453L

Part No MC5453L
Manufacturer Freescale Semiconductor - NXP
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description AND-OR-INVERT GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Freescale Semiconductor - NXP
Series MC5400L
Package Bulk
Product Status Active
Logic Type AND/OR/INVERT Gate
Number of Circuits 1
Number of Inputs 8 Input (2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 16mA, 400µA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number MC5453
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1023353-MC5453L
Ultra Librarian 3D Model Ultra Librarian MC5453L CAD Model

Description

The MC5453L is a multi-function, configurable logic gate from the MC5400L series.

  • Circuits: Single
  • Inputs: 8 (2, 2, 2, 2)
  • Schmitt Trigger Input: No
  • Output Type: Single-Ended
  • Current Output (High): 16mA
  • Current Output (Low): 400µA
  • Voltage Supply: 4.5V to 5.5V
  • Mounting: Through-Hole
  • Package: 14-CDIP
  • Supplier Package: 14-CDIP
  • Operating Temperature: -55°C to 125°C
  • Status: Active
  • Manufacturer: Freescale Semiconductor - NXP

You May Also Be Interested in

Freescale Semiconductor - NXP
AND-OR-INVERT GATE
Need more? Email Us
Freescale Semiconductor - NXP
LOGIC CIRCUIT / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.7081
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $1.2846
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.7321
Texas Instruments
IC CONFIG MULTI-FUNC GATE 6SON
Lowest to $0.1856
Texas Instruments
INVERTER, S SERIES, 6-FUNC, TTL / Configurable Circuit Input
Lowest to $7.9221
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC DRIVER QUAD ECL N-INV 28PLCC / NOR/OR Gate Configurable 4 Circuit 1 Input 28-PLCC (11.51x11.51)
Lowest to $5.1356

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess