EN
  • EN
  • DE

YAT-5+

Part No YAT-5+
Manufacturer Mini-Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1513+
Reference case NUL
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 721221-YAT-5+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YAT-5+ CAD Model

Description

The YAT-5+ is a 5-way 0° power splitter/combiner from Mini-Circuits. This device is designed for applications requiring equal power division and signal combining over a broad frequency range. Its rugged construction and high isolation make it suitable for various laboratory and system applications.

Applications:

  • Signal distribution networks
  • Test and measurement setups
  • RF signal combining
  • Satellite communications
  • Wireless communication systems

Features:

  • Wide bandwidth: Covering a broad frequency range
  • High isolation: Provides excellent port-to-port isolation
  • Low insertion loss: Minimizes signal attenuation
  • Excellent amplitude and phase balance: Ensures accurate signal splitting/combining
  • Small size: Compact design for easy integration
  • Rugged construction: Durable for demanding environments

Benefits:

  • Improved system performance due to low insertion loss and high isolation.
  • Simplified design and integration due to its compact size and wide bandwidth.
  • Increased reliability with rugged construction suitable for harsh environments.
  • Cost-effective solution for signal distribution and combining needs.
  • Enhanced signal integrity due to excellent amplitude and phase balance.

Additional Details:

The YAT-5+ typically features SMA connectors for easy connection to other RF components. Its specifications include a frequency range from DC to several GHz, high isolation between output ports, and low insertion loss across the entire frequency band. It is designed to handle moderate power levels. Detailed specifications can be found on the Mini-Circuits website. The operating temperature range and storage temperature range are defined in the datasheet. The precise impedance is maintained to ensure efficient power transfer.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3955 $59.1640
20+ $6.0684 $121.3680
30+ $5.8790 $176.3700
41+ $5.6895 $233.2695
53+ $5.5001 $291.5053
71+ $4.9307 $350.0797
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess