EN
  • EN
  • DE

MT8870

Part No MT8870
Manufacturer Mitel Networks Corporation
Description ISO2-CMOS Integrated DTMF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitel Networks Corporation
Win Source Part Number 1227862-MT8870
Manufacturer Homepage www.mitel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT8870 CAD Model

Description

The MT8870 is a monolithic DTMF (Dual-Tone Multi-Frequency) receiver integrated circuit manufactured by Mitel (now part of Mavenir). It's designed to detect and decode DTMF tones, which are commonly used in telephone systems for dialing and control signaling. This IC provides a reliable and cost-effective solution for DTMF decoding in a variety of applications.

Applications

  • Telephone systems
  • Interactive Voice Response (IVR) systems
  • Remote control systems
  • Automated call distributors (ACD)
  • Answering machines

Features

  • Complete DTMF receiver
  • Low power consumption
  • Adjustable guard time
  • Central Office quality
  • Inhibit mode
  • Power-down mode

Benefits

  • Reliable DTMF detection
  • Reduced system cost
  • Simplified system design
  • Improved noise immunity
  • Extended battery life in portable applications

The MT8870 provides a complete DTMF decoding solution, simplifying the design of telephone and other communication systems. Its low power consumption makes it suitable for battery-powered applications. The adjustable guard time allows for optimization of performance in noisy environments. The chip is designed to meet the stringent requirements of Central Office telephone systems.

Technical Specifications: The MT8870 operates from a single 5V power supply. It provides a binary or hexadecimal output representing the decoded DTMF digit. The input impedance is typically high to minimize loading on the telephone line. Detailed specifications regarding tone detection levels, guard time ranges, and power consumption can be found in the product datasheet provided by Mitel. The device is typically available in a DIP or SOIC package.

The MT8870 offers a reliable and cost-effective solution for DTMF decoding in a wide range of applications. Its low power consumption, adjustable guard time, and Central Office quality make it a versatile choice for communication systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess