The MT9174AE is a T1/E1 framer IC from Mitel Networks Corporation. It is designed to provide a complete solution for interfacing to T1 or E1 lines, handling framing, error detection, and line monitoring functions. This device is a critical component in telecommunications equipment, providing a reliable and efficient interface between digital systems and the public switched telephone network (PSTN).
Applications
- Digital PBXs (Private Branch Exchanges)
- Central Office Switches
- Channel Banks
- Digital Cross-Connect Systems (DCS)
- Voice over IP (VoIP) Gateways
- Wireless Base Stations
Features
- T1/E1 selectable operation
- Integrated clock recovery
- Framing and deframing of T1/E1 signals
- Error detection and insertion
- Line monitoring and performance monitoring
- Jitter attenuation
- Microprocessor interface for control and monitoring
- Support for various signaling protocols
Benefits
- Provides a complete T1/E1 interface solution, reducing design complexity and time to market.
- Ensures reliable and accurate transmission of data over T1/E1 lines.
- Offers flexibility through selectable T1/E1 operation.
- Simplifies system integration with its microprocessor interface.
- Enables efficient use of bandwidth through advanced framing and deframing techniques.
- Reduces system costs by integrating multiple functions into a single chip.
Technical Specifications
The MT9174AE operates from a single 5V supply and is available in a variety of packages. It supports both short-haul and long-haul line interfaces. Specific details regarding the framing formats supported (e.g., D4, ESF, CRC-4), clocking options, and error monitoring capabilities can be found in the device's datasheet.
The device’s microprocessor interface allows for configuration of various parameters, including line impedance, signaling protocols, and error reporting thresholds. This programmability allows the device to be adapted to a wide range of applications and network environments.
The MT9174AE includes built-in jitter attenuation circuitry, which helps to improve the quality of the transmitted signal by reducing the effects of timing variations. This is crucial for maintaining the integrity of voice and data communications.