The 2SB528 is a PNP silicon transistor manufactured by Mitsubishi. It is designed for use in various audio amplifier and switching applications where a medium-power PNP transistor is required.
Applications:
- Audio amplifier circuits
- Switching circuits
- Power amplifiers
- Driver stages in amplifiers
- General-purpose amplification
Features:
- PNP Silicon Transistor
- Medium Power Dissipation
- High Collector Current (Ic) Capability
- Low Saturation Voltage
- High hFE (DC Current Gain)
- Through-hole mounting
Benefits:
- Good amplification characteristics for audio signals.
- Efficient switching performance.
- Easy to integrate into existing circuits.
- Reliable performance due to silicon construction.
- Cost-effective solution for various electronic applications.
Additional Details:
The 2SB528 has a typical Collector-Emitter Voltage (Vceo) rating of -60V, Collector Current (Ic) of -3A, and Power Dissipation (Pc) of 25W. The DC Current Gain (hFE) is typically between 70 and 240. It is available in a TO-220 package. This transistor is used in a variety of audio and switching applications. The transistor's specifications make it suitable for moderate power amplification and switching where a reliable PNP transistor is needed. The TO-220 package facilitates heat dissipation, ensuring stable operation. The datasheet from Mitsubishi provides detailed electrical characteristics, absolute maximum ratings, and thermal characteristics which are essential for effective integration and design.