The FS50VS-3 is a standard recovery rectifier diode module manufactured by Mitsubishi Electric. It's designed for high-power rectification applications where reliable performance and robust construction are essential. This module offers efficient conversion of AC to DC power with a focus on minimizing forward voltage drop.
Applications
- General purpose rectification
- Power supplies
- Welding equipment
- Motor drives
- Battery chargers
Features
- High surge current capability
- Electrically isolated baseplate
- Standard recovery characteristics
- Simplified mounting
- High reliability
Benefits
- Robust performance in demanding applications
- Easy integration into power circuits
- Effective heat dissipation
- Reduced system complexity
- Long operational lifespan
Additional Details
The FS50VS-3 features a repetitive peak reverse voltage (VRRM) of 300V and an average forward current (IF(AV)) of 50A. The electrically isolated baseplate allows for direct mounting onto heatsinks without the need for additional insulation, simplifying thermal management. Its standard recovery characteristics make it suitable for a wide range of general-purpose rectification applications. The module's robust construction and high surge current capability ensure reliable operation even under harsh conditions. It's designed for easy installation and offers a long operational life, making it a cost-effective solution for power rectification needs.
Key Specifications:
- VRRM (Repetitive Peak Reverse Voltage): 300V
- IF(AV) (Average Forward Current): 50A
- IFSM (Peak Surge Forward Current): 650A
- VFM (Maximum Forward Voltage): 1.3V
- Package: Module Type