EN
  • EN
  • DE

M30620SAFP

Part No M30620SAFP
Manufacturer Mitsubishi
Description SINGLE-CHIP 16-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1210347-M30620SAFP
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M30620SAFP CAD Model

Description

The M30620SAFP is a single-chip microcomputer manufactured by Mitsubishi Electric. It is part of the M16C/62 series and is based on the M16C/60 core. This microcontroller is designed for embedded control applications requiring a balance of processing power, memory, and peripheral functions.

Applications:

  • Motor control
  • Industrial automation
  • Consumer electronics
  • Appliance control
  • Automotive systems

Features:

  • 16-bit M16C/60 CPU core
  • On-chip flash memory
  • On-chip RAM
  • Timers and PWM channels
  • Serial communication interfaces (UART, SPI, I2C)
  • Analog-to-digital converter (ADC)
  • Digital I/O ports

Benefits:

  • Integrated functionality reduces external component count
  • Flexible peripheral options for various applications
  • Compact size for space-constrained designs
  • Efficient processing capabilities for real-time control
  • Built-in flash memory for easy program updates

Technical Specifications:

  • CPU Core: M16C/60
  • Flash Memory: Varies depending on specific model
  • RAM: Varies depending on specific model
  • Operating Voltage: 3.0V to 5.5V
  • Clock Frequency: Up to 20 MHz
  • Operating Temperature: -40°C to +85°C

The M30620SAFP microcontroller offers a versatile solution for embedded control applications. The M16C/60 core provides efficient processing capabilities, while the integrated peripherals simplify system design and reduce component count. The on-chip flash memory allows for easy program updates and customization. This microcontroller is commonly used in a wide range of industrial and consumer applications, providing reliable and efficient control.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess