EN
  • EN
  • DE

M37471M8-802SP

Part No M37471M8-802SP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073843-M37471M8-802SP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37471M8-802SP CAD Model

Description

The M37471M8-802SP is a single-chip 8-bit CMOS microcontroller manufactured by Mitsubishi Electric. It is part of the Mitsubishi 740 family of microcontrollers and is designed for a wide range of embedded applications where cost-effectiveness and low power consumption are critical.

Applications

  • Consumer electronics: Remote controls, toys, and other battery-powered devices.
  • Industrial control: Simple automation systems and monitoring equipment.
  • Automotive: Subsystems such as lighting control and dashboard displays.
  • Office automation: Printers, scanners, and fax machines.
  • Home appliances: Washing machines, refrigerators, and air conditioners.

Features

  • CPU core: 8-bit CPU based on the 740 family architecture.
  • Memory: Includes on-chip ROM (Read-Only Memory) and RAM (Random Access Memory). Specific memory sizes vary.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.
  • Timers: One or more timers/counters for generating timing signals and counting external events.
  • Serial Communication Interface: Supports serial communication protocols like UART for communication with other devices.
  • Interrupt Controller: Provides interrupt handling capabilities for real-time applications.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Package: Available in various package options, including QFP (Quad Flat Package) and DIP (Dual In-line Package).

Benefits

  • Cost-effective: Provides a cost-effective solution for embedded control applications.
  • Low power: Enables longer battery life in portable devices.
  • Versatile: Suitable for a wide range of applications.
  • Easy to use: Simple architecture and instruction set make it easy to program.
  • Compact size: Small package size allows for integration into space-constrained applications.

Additional Details

The M37471M8-802SP operates on a single power supply and includes a clock oscillator circuit. It is typically programmed using assembly language or C. Detailed specifications such as clock speed, memory sizes, and operating voltage ranges can be found in the device's datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess