EN
  • EN
  • DE

M38802M2-265HP

Part No M38802M2-265HP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002565-M38802M2-265HP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M38802M2-265HP CAD Model

Description

The M38802M2-265HP is a single-chip 8-bit microcontroller manufactured by Mitsubishi Electric. It belongs to the 740 family of microcontrollers, known for their versatility and use in a wide range of embedded control applications. This particular model is suitable for applications requiring moderate processing power, integrated peripherals, and cost-effectiveness.

Applications:

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Motor control, sensor monitoring, and simple automation tasks.
  • Automotive Electronics: Dashboard controls, lighting systems, and seat controllers.
  • Office Automation: Printers, scanners, and fax machines.
  • Medical Devices: Simple medical instruments and patient monitoring devices.

Features:

  • 8-Bit CPU Core: Provides sufficient processing power for most embedded control tasks.
  • On-Chip ROM: Contains program memory for storing application code.
  • On-Chip RAM: Provides data memory for storing variables and temporary data.
  • Timers/Counters: Includes multiple timer/counter channels for generating PWM signals, capturing events, and implementing real-time control.
  • Serial Communication Interface: Includes a UART interface for communicating with other devices.
  • Digital I/O Ports: Provides general-purpose digital input/output pins for controlling external devices.
  • Interrupt Controller: Handles interrupts from various sources, allowing for event-driven programming.
  • Watchdog Timer: Prevents the microcontroller from locking up due to software errors.

Benefits:

  • Versatile Platform: Suitable for a wide range of embedded control applications.
  • Cost-Effective: Offers good performance at a competitive price.
  • Integrated Peripherals: Reduces the need for external components, simplifying the design and reducing cost.
  • Reliable Operation: The watchdog timer and other features ensure reliable operation in harsh environments.
  • Simplified Design: Easy to use and integrate into existing circuits.

Additional Details:

The M38802M2-265HP typically operates with a supply voltage of 5V and has a wide operating temperature range. It's available in various package options, such as DIP and QFP. The specific memory sizes (ROM and RAM) vary depending on the specific model. Refer to the datasheet for detailed electrical characteristics, memory map, and pin assignments. Development tools, such as assemblers, debuggers, and emulators, are available from Mitsubishi and third-party vendors to support software development. The specific features and specifications may vary depending on the exact part number suffix (e.g., -265HP).

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess