EN
  • EN
  • DE

M50955-244SP

Part No M50955-244SP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074015-M50955-244SP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M50955-244SP CAD Model

Description

The Mitsubishi M50955-244SP is a microcontroller designed for embedded control applications. It integrates a CPU, memory, and various peripheral functions onto a single chip, providing a cost-effective and compact solution for a variety of applications.

Applications

  • Consumer electronics (e.g., remote controls, toys, small appliances)
  • Industrial control systems (e.g., motor control, sensor monitoring)
  • Automotive applications (e.g., dashboard controls, lighting systems)
  • Office automation equipment (e.g., printers, scanners)

Features

  • CPU: Integrated CPU core for executing program instructions.
  • ROM: On-chip ROM for storing program code.
  • RAM: On-chip RAM for data storage and manipulation.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.
  • Timers/Counters: Built-in timers and counters for timing and counting functions.
  • Serial Communication Interface: Serial interface (e.g., UART, SPI) for communicating with other devices.
  • Interrupt Controller: Interrupt handling capability for responding to external events.

Benefits

  • High Integration: Single-chip design reduces component count and board space.
  • Versatile I/O: Programmable I/O ports offer flexible interfacing options.
  • Cost-Effective: Integrated design minimizes overall system cost.
  • Efficient Performance: Provides adequate processing power for many embedded control tasks.
  • Simplified Development: Development tools and documentation support software development.

Additional Details

The M50955-244SP operates on a single power supply. The specific instruction set, memory sizes (ROM/RAM), number of I/O ports, timer/counter details, and serial communication protocols can be found in the official Mitsubishi datasheet for this part. Ensure to consult the datasheet for pinout diagrams, electrical characteristics, and programming guidelines. The operating temperature range and storage temperature range are also available in the datasheet.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess