EN
  • EN
  • DE

M5M27C201JK-12

Part No M5M27C201JK-12
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074185-M5M27C201JK-12
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M27C201JK-12 CAD Model

Description

The M5M27C201JK-12 is a 2M-bit (256K x 8) electrically Programmable Read-Only Memory (EPROM) manufactured by Mitsubishi Electric. It is a non-volatile memory device that can be erased and reprogrammed, making it suitable for applications requiring firmware updates or data storage that can be modified. The 'JK' suffix usually signifies the package type, and the '-12' indicates the access time.

Applications:

  • Firmware storage: Used in embedded systems to store the operating system or control software.
  • Programmable logic controllers (PLCs): Employed to store the control logic and parameters.
  • Industrial control systems: Used in industrial equipment and machinery to store configuration data and control algorithms.
  • Telecommunications equipment: Storing configuration data and boot code in network devices.
  • Automotive electronics: Used in engine control units (ECUs) and other automotive systems to store calibration data and software.

Features:

  • 2M-bit (256K x 8) capacity: Provides a large amount of non-volatile memory storage.
  • Erasable and programmable: Can be erased using ultraviolet (UV) light and reprogrammed electrically.
  • Fast access time: Offers an access time of 120ns, enabling quick data retrieval.
  • Single 5V power supply: Operates on a single 5V power supply, simplifying system design.
  • TTL compatible inputs/outputs: Compatible with standard TTL logic levels for easy interfacing with other components.
  • Three-state output: Allows multiple devices to share the same data bus.
  • JEDEC standard pinout: Adheres to the JEDEC standard pinout for easy replacement and compatibility.

Benefits:

  • Non-volatile storage: Retains data even when power is removed, ensuring data integrity.
  • Reprogrammability: Allows for firmware updates and modifications without replacing the memory device.
  • Fast access time: Enables quick data retrieval, improving system performance.
  • Easy integration: TTL compatibility and JEDEC standard pinout simplify integration into existing systems.
  • Reliable data storage: Provides a reliable and robust solution for storing critical data.

Additional Details:

The M5M27C201JK-12 typically comes in a ceramic DIP (dual in-line package) with a quartz window for UV erasure. The erasure process requires exposing the chip to UV light for a specific duration. The device supports a wide range of operating temperatures. It is programmed using standard EPROM programmers, which apply specific voltage levels to the programming pins to store data into the memory cells. The device is often used in applications where non-volatile memory and occasional updates are needed.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess