EN
  • EN
  • DE

M5M27C201K-15

Part No M5M27C201K-15
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028286-M5M27C201K-15
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M27C201K-15 CAD Model

Description

The M5M27C201K-15 is a 2Mbit (256K x 8) UV Erasable PROM (EPROM) manufactured by Mitsubishi Electric. This memory device provides non-volatile storage for code and data in embedded systems, and its contents can be erased using ultraviolet light and reprogrammed.

Applications:

  • Embedded systems
  • Microcontroller-based systems
  • Industrial control equipment
  • Telecommunications equipment
  • Programmable logic controllers (PLCs)

Features:

  • 2Mbit capacity: Provides ample storage for code and data in various embedded applications.
  • Fast access time: Offers a 150ns access time, enabling quick data retrieval.
  • UV erasable: Allows for reprogramming after erasure with ultraviolet light.
  • Single 5V supply: Operates on a single 5V power supply, simplifying system design.
  • TTL compatible: Compatible with standard TTL logic levels.

Benefits:

  • Reprogrammability: Allows for easy firmware updates and design changes.
  • Non-volatility: Retains stored data even when power is removed.
  • Reliable data storage: Provides stable and secure data storage for critical applications.
  • Easy to use: Compatible with standard programming equipment and techniques.
  • Cost-effective solution: Offers a low-cost alternative to other non-volatile memory devices.

Technical Specifications:

The M5M27C201K-15 operates with a 5V power supply. It has a typical access time of 150ns. It is housed in a DIP package with a quartz window for UV erasure. It supports JEDEC standard programming algorithms. The operating temperature range is generally 0°C to +70°C. Specific erasure procedures, timing diagrams, and programming voltages are available in the Mitsubishi datasheet for this component. Data retention is typically guaranteed for 10 years or more.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess