EN
  • EN
  • DE

M5M411664AJ-7

Part No M5M411664AJ-7
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Description Fast Page DRAM, 64KX16, 70ns, CMOS, PDSO40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 969128-M5M411664AJ-7
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M411664AJ-7 CAD Model

Description

The M5M411664AJ-7 is a high-speed CMOS static RAM (SRAM) manufactured by Mitsubishi. It is designed for applications requiring fast access times and low power consumption. This SRAM is commonly used in cache memory, embedded systems, and high-performance computing.

Applications

  • Cache Memory: Used in CPUs and other processors to provide fast access to frequently used data.
  • Embedded Systems: Employed in embedded systems for storing program code and data.
  • High-Performance Computing: Suitable for use in high-performance computing applications requiring fast memory access.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Industrial Control Systems: Employed in industrial control systems for data logging and storage.

Features

  • High-Speed Access: Fast access times for quick data retrieval.
  • Low Power Consumption: Minimizes power consumption, suitable for battery-powered devices.
  • CMOS Technology: Provides high performance and low power consumption.
  • Wide Operating Voltage Range: Flexible operating voltage range.
  • RoHS Compliant: Environmentally friendly, complying with RoHS standards.

Benefits

  • Improved System Performance: Fast access times enhance overall system performance.
  • Low Power Operation: Minimizes power consumption, extending battery life.
  • Reliable Performance: Stable operation over a wide range of operating conditions.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Technical Specifications

The M5M411664AJ-7 is a static RAM (SRAM) with a capacity of 16M bits. The organization is likely 256K x 64 bits. Key specifications include access time (typically 7ns), operating voltage, and power consumption (both active and standby). Its fast access time is crucial for cache memory applications. It uses CMOS technology for low power consumption. The package type is also an important consideration for board layout and thermal management.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess