EN
  • EN
  • DE

M5M51008AVP-10L

Part No M5M51008AVP-10L
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829337-M5M51008AVP-10L
Ultra Librarian 3D Model Ultra Librarian M5M51008AVP-10L CAD Model

Description

The M5M51008AVP-10L is a 1,048,576-bit (131,072-word x 8-bit) CMOS Static RAM (SRAM) manufactured by Mitsubishi Electric. It is designed for applications requiring high-speed data access and low power consumption. Its fully static operation eliminates the need for refresh cycles, simplifying system design and reducing power requirements.

Applications

  • Cache memory
  • Buffer memory
  • Work memory in embedded systems
  • Data acquisition systems
  • Industrial control systems

Features

  • 1,048,576 bits (131,072 words x 8 bits)
  • Fast access time: 100 ns
  • Single 5V power supply
  • Low power consumption
  • Fully static operation (no clock or refresh required)
  • TTL compatible inputs and outputs
  • Three-state outputs
  • Available in various package options

Benefits

  • High-speed data access: Enables quick data retrieval and processing
  • Low power consumption: Reduces energy requirements and heat dissipation
  • Simple operation: Fully static operation simplifies system design
  • Versatile applications: Suitable for a wide range of memory applications
  • Reliable data storage: Provides stable and consistent performance

Additional Details

The M5M51008AVP-10L operates from a single 5V power supply and offers TTL-compatible inputs and outputs, facilitating easy integration with various microprocessors and digital logic circuits. Its fully static design means that data is retained as long as power is supplied, without the need for refresh cycles. The three-state outputs allow for easy memory expansion and bus sharing in larger systems. The SRAM is designed for high-performance applications where speed and reliability are crucial. The 100ns access time ensures that data can be read or written quickly, minimizing delays and improving overall system performance. Its low power consumption also makes it suitable for battery-powered devices and energy-efficient applications.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess