EN
  • EN
  • DE

M5M5256DVP-85VXL

Part No M5M5256DVP-85VXL
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074269-M5M5256DVP-85VXL
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M5256DVP-85VXL CAD Model

Description

The Mitsubishi M5M5256DVP-85VXL is a 262,144-bit static RAM (SRAM) device organized as 32,768 words by 8 bits. This SRAM utilizes Mitsubishi's advanced CMOS technology to deliver high performance and low power consumption. The M5M5256DVP-85VXL is designed for applications that need fast memory access and reliable data storage.

Applications:

  • Embedded systems
  • Industrial controllers
  • Instrumentation
  • Medical devices
  • Automotive electronics

Features:

  • Access Time: 85 ns
  • Low Power Consumption: Low active and standby current contribute to energy efficiency.
  • Single 5V Power Supply: Operates from a single 5V supply for simplified system design.
  • Fully Static Operation: No clock or refresh required, which reduces system complexity.
  • TTL Compatible Inputs/Outputs: Interfaces seamlessly with TTL logic devices.
  • Three-State Outputs: Facilitates memory expansion and bus sharing.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.

Benefits:

  • Enhanced System Performance: Fast access time enables quick data retrieval and processing.
  • Reduced Power Requirements: Low power consumption extends battery life in portable devices and reduces overall energy usage.
  • Simplified Design: Static operation simplifies the system architecture and reduces design complexity.
  • Improved Reliability: Stable operation and robust design ensure data integrity and system stability.
  • Easy Integration: TTL compatibility and three-state outputs simplify integration with other system components.

Technical Specifications:

The M5M5256DVP-85VXL operates on a single 5V power supply and has a maximum access time of 85 ns. It is available in a standard DIP package for easy integration into existing systems. This SRAM offers a wide operating temperature range, making it suitable for industrial and automotive applications. Its low power consumption makes it a good choice for battery-powered devices and energy-efficient designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess