The M5M81C55FP-2 is a CMOS Programmable Peripheral Interface (PPI) designed by Mitsubishi. It's primarily used for interfacing microprocessors to peripheral devices. This component integrates I/O ports, timers, and serial communication capabilities into a single chip, thereby simplifying system design and reducing the overall component count.
Applications:
- Microprocessor-based control systems
- Data acquisition systems
- Industrial automation
- Instrumentation
- Embedded systems requiring parallel and serial I/O
- Interface between microprocessors and peripheral devices like printers, keyboards, and displays.
Features:
- Programmable I/O ports (typically three 8-bit ports)
- Built-in timer/counter
- Serial communication interface (UART)
- CMOS technology for low power consumption
- Interrupt handling capabilities
- Multiplexed address and data bus
- TTL compatible inputs and outputs
Benefits:
- Simplified interface between microprocessor and peripherals
- Reduced component count, leading to lower system cost
- Flexible I/O configuration to adapt to different application requirements
- Low power consumption suitable for battery-powered applications
- Enhanced system performance with built-in timer and serial communication capabilities
- Improved system reliability due to integrated functionality
Additional Details:
The M5M81C55FP-2 typically operates with a single 5V power supply. The programmable I/O ports can be configured as either inputs or outputs, allowing for flexible data transfer between the microprocessor and peripheral devices. The integrated timer/counter can be used for generating time delays, counting events, or generating PWM signals. The serial communication interface supports asynchronous communication, enabling communication with devices such as serial printers, modems, and other microprocessors. Interrupt handling capabilities allow the device to signal the microprocessor when specific events occur, such as the completion of a timer interval or the arrival of serial data.
The device's CMOS construction provides low power consumption and improved noise immunity. The multiplexed address and data bus helps to reduce the number of pins required, further simplifying system design. The M5M81C55FP-2 significantly aids in the development of cost-effective and reliable microprocessor-based systems requiring versatile peripheral interfacing. Always consult the datasheet for detailed specifications and application guidelines.