EN
  • EN
  • DE

M64026FP

Part No M64026FP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074326-M64026FP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M64026FP CAD Model

Description

The M64026FP is a single-chip FM front-end IC manufactured by Mitsubishi. It is designed for use in FM radio receivers and tuners, providing all the necessary functions for receiving and processing FM radio signals. This includes RF amplification, frequency conversion, and intermediate frequency (IF) amplification.

Applications:

  • Car audio systems (FM radio tuners)
  • Home audio equipment (FM receivers)
  • Portable radio receivers
  • Clock radios
  • Wireless audio devices

Features:

  • RF Amplifier: Provides low-noise amplification of the received FM signal.
  • Mixer: Converts the RF signal to an intermediate frequency (IF).
  • Local Oscillator: Generates the local oscillator signal for frequency conversion.
  • IF Amplifier: Amplifies the IF signal.
  • Automatic Gain Control (AGC): Maintains a stable IF signal level.
  • Low Noise: Ensures high sensitivity and good signal-to-noise ratio.
  • Low Current Consumption: Suitable for battery-powered applications.

Benefits:

  • Integrated Solution: Reduces component count and board space.
  • Cost-Effective: Provides a cost-efficient solution for FM receiver front-ends.
  • High Sensitivity: Enables reception of weak FM signals.
  • Low Noise: Delivers clear and high-quality audio.
  • Easy to Use: Simplifies FM receiver design and implementation.

The M64026FP integrates critical FM receiver components, minimizing the need for discrete components. The low current consumption facilitates use in battery-powered applications. The device includes automatic gain control (AGC) circuitry. Proper impedance matching and antenna design are crucial for optimal reception. The IF amplifier enhances the signal level, allowing the following stages to process the signal accurately. This is a commonly used IC in FM receiver designs where space and cost are primary considerations.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess