EN
  • EN
  • DE

HCPL-2731WV

Part No HCPL-2731WV
Manufacturer ON Semiconductor
Catalog OEM Parts (F - I)
Description 8-Pin DIP Dual-Channel Low Input Current High Gain Split Darlington Output Optocoupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Current Transfer Ratio 2500 %
Forward Current 20 mA
Forward Voltage 1.7 V
Isolation Voltage 2.5 kV
Lead Free Yes
Max Collector Current 60 mA
Max Input Current 20 mA
Maximum Operating Temperature 85 °C
Max Power Dissipation 100 mW
Min Operating Temperature -40 °C
Mount Through Hole
Number of Channels 2
Number of Elements 2
Number of Pins 8
Output Current per Channel 60 mA
Output Voltage 18 V
Packaging Bulk
Power Dissipation 100 mW
Reverse Breakdown Voltage 5 V
RoHS Compliant
Weight 792.000628 mg
Win Source Part Number 1061948-HCPL-2731WV
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL-2731WV CAD Model

Description

ON Semiconductor HCPL-2731WV Optocoupler

The HCPL-2731WV from ON Semiconductor is a high-speed optocoupler that offers a robust isolation solution for a wide range of applications. This optocoupler features a fast switching response time and high data rate transmission capability, making it an excellent choice for isolating digital signals in many electronic systems.

Key Features

  • High Isolation Voltage: The HCPL-2731WV provides an isolation voltage of 5000 Vrms, ensuring safety and protection for sensitive circuitry from high-voltage spikes and transients.
  • High-Speed Performance: With a propagation delay time of typically 100 ns, this optocoupler is designed for applications requiring high-speed data transfer.
  • Totem-Pole Output: The totem-pole output stage enables both sinking and sourcing to provide a more flexible interface with logic circuits.
  • Low Input Current: It operates with a low input current of 5 mA, making it suitable for interfacing with low-power signals and reducing power consumption.
  • Wide Operating Temperature Range: The device can operate over a temperature range of -40°C to +100°C, accommodating various environmental conditions.

Applications

The HCPL-2731WV is ideal for use in applications that require electrical isolation between the input and output, such as:

  • Microprocessor system interfaces
  • PLC communications
  • Digital isolation for A/D, D/A conversion
  • Switching power supply
  • Instrumentation input/output isolation
  • Bus isolation

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the HCPL-2731WV is no exception. The device is manufactured in a facility that complies with rigorous industry standards, ensuring high reliability and performance for critical applications. With its robust design and ON Semiconductor's dedication to quality, the HCPL-2731WV is a trustworthy component for your isolation needs.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess