The M74F158AP is a Quad 2-Input Multiplexer manufactured by Mitsubishi. This device selects one of two 4-bit data sources and routes the selected data to its outputs. It's part of the Fast (F) series logic family, offering high-speed performance for demanding digital applications. This multiplexer is ideal for applications requiring data selection, routing, or parallel-to-serial conversion.
Applications
- Data selection and routing
- Parallel-to-serial conversion
- Memory address decoding
- Logic function generation
- Digital signal multiplexing
Features
- Quad 2-input multiplexer
- Fast (F) series logic family
- High-speed operation
- Non-inverting outputs
- Enable input for device control
- TTL compatible inputs
Benefits
- Provides a flexible and efficient way to select and route data
- Enables high-speed data processing
- Simplifies circuit design with its integrated functionality
- Reduces component count and board space
- Offers reliable performance in various digital applications
Additional Details
The M74F158AP is typically housed in a 16-pin DIP (Dual In-line Package) or a surface-mount package. The device consists of four independent 2-input multiplexers, each selecting between two input bits based on a common select input. An enable input allows disabling all outputs, providing a high-impedance state. The fast switching speeds of the 'F' series make it well-suited for applications where timing is critical. The non-inverting outputs ensure that the selected data is passed through without inversion. The device's TTL compatibility ensures easy interfacing with other TTL logic devices.