EN
  • EN
  • DE

MBH-90151200T

Part No MBH-90151200T
Manufacturer Omega Engineering
Catalog OEM Parts (M - N)
Description Mica Insulated Band Heaters, 1" to 11, " I.d
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076148-MBH-90151200T
Categories OEM Parts(M-N)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MBH-90151200T CAD Model

Description

The MBH-90151200T is a temperature sensor manufactured by Omega Engineering. As part of Omega's extensive line of precision measurement and control instruments, this sensor is designed for accurate and reliable temperature monitoring in diverse industrial and scientific applications. It features robust construction to withstand harsh environments and provide consistent performance over its lifespan.

Applications

  • Industrial Process Control: Monitoring temperature in chemical reactors, food processing equipment, and manufacturing lines.
  • HVAC Systems: Measuring air and fluid temperatures in heating, ventilation, and air conditioning systems.
  • Environmental Monitoring: Tracking ambient temperature in weather stations, greenhouses, and storage facilities.
  • Laboratory Research: Providing precise temperature readings in experiments, incubators, and scientific instruments.
  • Medical Equipment: Ensuring accurate temperature control in medical devices and pharmaceutical storage.

Features

  • High Accuracy: Delivers precise temperature measurements for reliable process control and monitoring.
  • Wide Temperature Range: Operates effectively across a broad spectrum of temperatures, accommodating diverse application needs.
  • Durable Construction: Built with robust materials to withstand harsh environmental conditions, ensuring longevity.
  • Fast Response Time: Provides rapid temperature readings for timely feedback and control adjustments.
  • Various Mounting Options: Offers flexible mounting options to accommodate different installation requirements.
  • Industry Standard Output: Compatible with common control systems through industry-standard output signals.

Benefits

  • Improved Process Efficiency: Precise temperature control optimizes processes, minimizes waste, and enhances product quality.
  • Reduced Energy Consumption: Accurate monitoring allows for efficient energy management in heating and cooling systems.
  • Enhanced Safety: Reliable temperature readings contribute to safe operation and prevent equipment damage.
  • Simplified Installation: Flexible mounting options and industry-standard outputs streamline installation and integration.
  • Minimized Downtime: Durable construction ensures long-term reliability and minimizes maintenance requirements.

In summary, the MBH-90151200T temperature sensor from Omega Engineering provides dependable and accurate temperature measurement for a wide range of applications. Its durable construction, high accuracy, and ease of integration make it a valuable component for process control, environmental monitoring, and research applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess