EN
  • EN
  • DE

PS21867-P

Part No PS21867-P
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (N - P)
Description Generation DIP and Mini-DIP-IPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 280705-PS21867-P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS21867-P CAD Model

Description

The Mitsubishi PS21867-P is an Intelligent Power Module (IPM) that integrates power devices, gate drivers, and protection circuitry into a single package. This module is designed to simplify the design and improve the reliability of motor control systems. Its primary function is to efficiently control the power delivered to a motor, enabling variable speed and torque control.

Applications

  • Air Conditioners: Used to control the compressor motor in air conditioning systems, improving energy efficiency and cooling performance.
  • Refrigerators: Employed in variable-speed refrigerator compressors to optimize cooling and reduce power consumption.
  • Washing Machines: Implemented in inverter-controlled washing machines to provide precise motor speed and torque control.
  • Industrial Inverters: Used in general-purpose inverters for controlling various types of industrial motors.
  • Fan Motors: Suitable for high-efficiency fan motor control in residential and commercial applications.

Features

  • Integrated Gate Drivers: Includes built-in gate drivers for IGBTs, simplifying the control circuit design and reducing external component count.
  • Short-Circuit Protection: Provides protection against short-circuit events, enhancing system reliability and preventing damage.
  • Over-Temperature Protection: Incorporates over-temperature protection to prevent thermal damage and extend the module's lifespan.
  • Under-Voltage Lockout (UVLO): Features UVLO functionality to ensure reliable switching of the IGBTs under varying voltage conditions.
  • Compact Package: Designed with a compact and isolated package for easy integration and enhanced safety.
  • Low Power Loss: Optimized for low power dissipation, contributing to improved energy efficiency and reduced operating costs.

Benefits

  • Simplified Design: Integration of multiple functions reduces the complexity of the system design and minimizes external component requirements.
  • Increased Reliability: Built-in protection features enhance the robustness and reliability of the motor drive system.
  • Improved Energy Efficiency: Low power loss design contributes to lower energy consumption and reduced operating costs.
  • Reduced PCB Area: Compact package minimizes the required printed circuit board (PCB) area, allowing for smaller product designs.
  • Faster Development Time: Integrated functionality enables faster prototyping and development cycles.

Additional Details

The PS21867-P typically contains six IGBTs in a three-phase bridge configuration, along with freewheeling diodes. The module's voltage and current ratings are crucial parameters that must be considered when designing an application. Proper thermal management, including adequate heatsinking, is essential to maintain the module's operating temperature within specified limits. Always refer to the manufacturer's datasheet for comprehensive electrical specifications, thermal characteristics, and detailed application guidelines. This IPM is suitable for a wide range of motor control applications requiring efficient and reliable performance.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess