EN
  • EN
  • DE

SK003-03T-G

Part No SK003-03T-G
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 324443-SK003-03T-G
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SK003-03T-G CAD Model

Description

The Mitsubishi SK003-03T-G is likely a variant of the SK003-03T, potentially indicating a modification or enhanced specification. Given Mitsubishi's reputation, it's probable that this component is used in various industrial automation and control applications. The "-G" suffix often indicates a change in materials, tolerances, or specific electrical parameters.

Applications

  • Industrial Automation Systems: Employed in automated machinery for precise operation.
  • Robotics: Integrated into robotic systems for control and feedback.
  • Motor Control Drives: Used in variable frequency drives (VFDs) to regulate motor speed and torque.
  • Power Supplies: Part of power supply units for voltage and current regulation.

Features

  • High Reliability: Designed to withstand harsh industrial environments.
  • Compact Size: Suitable for integration into space-constrained applications.
  • Precise Control: Enables accurate and responsive operation.
  • Enhanced Durability: The '-G' suffix potentially indicates improved resistance to environmental factors.

Benefits

  • Increased System Efficiency: Contributes to optimized performance of industrial equipment.
  • Reduced Maintenance: Reliable design minimizes the need for repairs and replacements.
  • Improved Safety: Precise control enhances the safety of automated processes.
  • Extended Lifespan: Potentially offering a longer operational life compared to the SK003-03T.

Additional Details

The specific difference indicated by the '-G' suffix could relate to RoHS compliance, a different plastic housing material, or altered electrical characteristics. Without access to a Mitsubishi datasheet, it is difficult to define the exact change. It can be expected that this revision offers some type of improvement to the original SK003-03T component. Understanding Mitsubishi's product revisioning system would be necessary to fully decode the identifier. It's advisable to consult Mitsubishi's official documentation for accurate specifications and application notes.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess