EN
  • EN
  • DE

MM3416A28URE

Part No MM3416A28URE
Manufacturer Mitsumi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831089-MM3416A28URE
Ultra Librarian 3D Model Ultra Librarian MM3416A28URE CAD Model

Description

The MM3416A28URE is a voltage detector IC manufactured by Mitsumi Electric. It is designed to monitor the voltage level of a power supply and trigger a reset signal when the voltage drops below a predetermined threshold. This function is crucial for ensuring the stability and reliability of electronic devices.

Applications

  • Microcontroller and Microprocessor Systems: Used to provide a reliable reset signal during power-up, power-down, and brownout conditions.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and potential damage.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers protective measures.
  • Real-Time Clocks (RTC): Ensures accurate timekeeping by resetting the RTC during voltage instability.
  • Memory Protection: Prevents data corruption in volatile memory during power failures.

Features

  • Precise Voltage Detection: Accurately monitors the voltage level and triggers a reset signal when the voltage drops below the threshold.
  • Low Quiescent Current: Minimizes power consumption, making it ideal for battery-powered applications.
  • Open-Drain Output: Provides flexibility in interfacing with various microcontroller and logic circuits.
  • Small Package Size: Suitable for compact electronic devices where board space is limited.
  • Hysteresis: Prevents output oscillations caused by noise or minor voltage fluctuations.

Benefits

  • Improved System Stability: Prevents erratic behavior by resetting the system during voltage dips and brownouts.
  • Data Integrity: Protects data from corruption during power failures or unstable voltage conditions.
  • Extended Battery Life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified Circuit Design: Integrated voltage detection function simplifies circuit design and reduces component count.
  • Enhanced Reliability: Provides a robust and dependable solution for voltage monitoring and system reset.

Technical Specifications

The specific technical specifications for the MM3416A28URE can be found in the official Mitsumi datasheet. However, typical parameters for similar voltage detectors include:

  • Detection Voltage: 2.8V (as suggested by the part number).
  • Operating Voltage Range: Typically 1.0V to 5.5V.
  • Supply Current: Typically less than 1 μA.
  • Output Type: Open-drain N-channel MOSFET.
  • Operating Temperature Range: -40°C to +85°C.
  • Package: SOT-23 or similar small package.

The MM3416A28URE is a reliable and cost-effective voltage detector ideal for use in a variety of electronic applications, improving system stability and protecting against data loss.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3724 $59.5840
380+ $0.3056 $116.1280
590+ $0.2961 $174.6990
810+ $0.2864 $231.9840
1,045+ $0.2770 $289.4650
1,400+ $0.2483 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess