EN
  • EN
  • DE

PST3229NR

Part No PST3229NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282146-PST3229NR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PST3229NR CAD Model

Description

The Mitsumi PST3229NR is a reset IC (integrated circuit) designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specified threshold. This is a critical function in microprocessor-based systems, preventing data corruption and ensuring proper initialization during power-up, power-down, or brownout situations. The PST3229NR is characterized by its high accuracy, low power consumption, and small package size.

Applications

  • Microcontroller Based Systems: Provides a reliable reset signal to microcontrollers during voltage fluctuations.
  • Battery Powered Devices: Monitors battery voltage and initiates a reset to prevent data loss when the battery is low.
  • Industrial Control Systems: Protects sensitive electronic equipment from voltage sags and surges.
  • Automotive Electronics: Ensures proper operation of electronic components in automotive applications where voltage fluctuations are common.
  • Consumer Electronics: Enhances the overall stability and reliability of consumer electronic devices.

Features

  • Precise Voltage Detection: Accurately monitors the power supply voltage level.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-operated devices.
  • Open-Drain Output: Provides flexibility in connecting to various microcontroller reset inputs.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation in a variety of environmental conditions.

Benefits

  • Prevents Data Corruption: Protects against data loss and system malfunctions during voltage fluctuations.
  • Ensures Proper Initialization: Guarantees a clean and reliable start-up for microcontrollers and other digital circuits.
  • Extends Battery Life: Minimizes power consumption in battery-powered applications.
  • Improves System Reliability: Provides a stable and predictable operating environment for electronic systems.
  • Simplifies System Design: Reduces the need for external reset circuitry.

The PST3229NR typically features a voltage detection threshold around 2.9V. When the supply voltage falls below this threshold, the IC asserts a reset signal. The open-drain output configuration requires the use of a pull-up resistor. The device is designed to operate over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in a variety of applications. The small package size makes it ideal for use in compact electronic devices.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,790 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess