EN
  • EN
  • DE

PST3321UR

Part No PST3321UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282156-PST3321UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3321UR CAD Model

Description

The Mitsumi PST3321UR is a voltage detector IC, often functioning as a reset IC within electronic circuits. Its primary role is to monitor the supply voltage of microprocessors and other digital components. Should the voltage dip below a defined threshold, the PST3321UR generates a reset signal, effectively preventing data corruption and ensuring a clean initialization during power-up, power-down sequences, or brownout conditions. The key attributes of the PST3321UR include accurate voltage detection, low power consumption, and a compact design.

Applications

  • Microcontroller Systems: It is instrumental in providing a reliable reset signal to microcontrollers, ensuring proper operation during voltage instabilities.
  • Battery Operated Devices: It monitors battery voltage and initiates a reset to prevent data loss and erratic behavior when the battery voltage is low.
  • Industrial Control Systems: It protects delicate electronic equipment from voltage sags and surges that could potentially cause damage or malfunction.
  • Automotive Electronics: It maintains stable and reliable operation of electronic components in automotive applications where voltage fluctuations are commonplace.
  • Consumer Electronics: It enhances the overall stability and reliability of various consumer electronic devices, precluding unexpected behavior.

Features

  • Precise Voltage Detection: It accurately monitors the power supply voltage level, ensuring reliable reset triggering.
  • Low Current Consumption: It minimizes power drain, making it eminently suitable for battery-powered devices where power conservation is vital.
  • Open Drain Output: It offers design flexibility for connecting to various microcontroller reset inputs, adapting to different system requirements.
  • Compact Package: Its compact size allows for seamless integration into space-constrained applications, optimizing PCB real estate.
  • Wide Operating Temperature Range: It ensures dependable operation across a broad range of environmental conditions, from extreme cold to intense heat.

Benefits

  • Data Integrity: Prevents data corruption, safeguarding crucial information during voltage fluctuations.
  • Guaranteed Initialization: Ensures proper and reliable start-up of microcontrollers and digital circuits, averting unpredictable behavior.
  • Prolonged Battery Life: Minimizes power consumption in battery-powered applications, extending operational time between charges.
  • Enhanced System Reliability: Offers a stable and predictable operating environment for electronic systems, minimizing potential failures.
  • Streamlined Design: Reduces the necessity for external reset circuitry and components, simplifying the overall design process.

The PST3321UR typically features a voltage detection threshold of approximately 3.2V. When the supply voltage dips below this threshold, the IC asserts a reset signal. The open-drain output mandates the use of an external pull-up resistor for proper operation. This device is designed to operate across a wide temperature range, commonly from -40°C to +85°C, ensuring robust performance in diverse conditions. Its small package facilitates easy integration into compact electronic devices. Please refer to the device's official datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

NEC
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess