EN
  • EN
  • DE

PST3429UR

Part No PST3429UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282174-PST3429UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3429UR CAD Model

Description

The Mitsumi PST3429UR is a voltage regulator IC from Mitsumi Electric. It is designed for use in a variety of portable electronic devices and other applications requiring a stable and regulated voltage supply.

Applications:

  • Smartphones and Mobile Devices: Provides regulated power to various components, ensuring stable operation.
  • Digital Cameras: Powers the image sensor, processor, and other critical components.
  • Portable Audio Players: Supplies stable voltage to the audio processing and amplification circuitry.
  • Handheld Gaming Systems: Regulates power for the display, CPU, and memory.
  • Wearable Electronics: Suitable for use in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Low Dropout Voltage: Enables efficient operation even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when the junction temperature exceeds a specified limit.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable performance.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal protection features prevent damage and ensure stable operation.
  • Simplified Circuit Design: Integrated features reduce the need for external components, streamlining the design process.
  • Precise Voltage Regulation: High output voltage accuracy ensures reliable performance of sensitive electronic components.
  • Compact Solution: Small package size enables use in space-constrained applications.

Additional Details:

The PST3429UR operates with a typical input voltage range designed to accommodate battery-powered applications. The output voltage is typically preset to a standard value (e.g., 3.3V, 2.8V, or 1.8V) depending on the specific application requirements. The device's datasheet provides detailed specifications, including dropout voltage, quiescent current, thermal resistance, and other critical parameters. It is imperative to consult the datasheet for detailed operating conditions and recommended external components. The 'UR' suffix likely denotes a specific package type or voltage option.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess