EN
  • EN
  • DE

NB3N3002DTG

Part No NB3N3002DTG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN XTAL-HCSL 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 48 Weeks
Features Clock Generator IC 200MHz 16-TSSOP (0.173", 4.40mm Width)
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name NB3N3002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NB3N3002DTG-ND, NB3N3002DTGOS
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928730-NB3N3002DTG
Ultra Librarian 3D Model Ultra Librarian NB3N3002DTG CAD Model

Description

The NB3N3002DTG is a cutting-edge precision clock multiplier and distributor chip designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This device is specifically engineered to provide a high-performance clock distribution solution for a wide array of applications including networking, telecommunications, and high-speed data systems.

At the heart of the NB3N3002DTG is a phase-locked loop (PLL) circuit that can lock to an input reference clock and generate a multiplied output clock frequency. This capability is crucial for systems requiring precise timing and synchronization. The device supports a wide range of input frequencies from 10 MHz to 133 MHz and can multiply the input clock by a factor of 1, 2, 4, or 8, delivering versatile options for system designers.

The NB3N3002DTG also features a low output clock jitter, which is essential for maintaining signal integrity in high-speed communication systems. This low jitter ensures reliable performance in applications where timing accuracy is paramount. The device provides two low-skew 1:2 fanout buffers, allowing for the distribution of the clock signal to multiple destinations with minimal signal degradation.

This product comes in a compact TSSOP-16 package, making it suitable for space-constrained applications while still offering excellent thermal performance. The NB3N3002DTG operates over an extended temperature range of -40°C to +85°C, ensuring reliable function in a variety of environmental conditions.

Key features of the NB3N3002DTG include:

  • PLL-based clock multiplier (x1, x2, x4, x8)
  • Low output clock jitter
  • Dual 1:2 fanout buffers
  • Input frequency range of 10 MHz to 133 MHz
  • Extended temperature range operation (-40°C to +85°C)
  • Compact TSSOP-16 package

Whether it's for data communication equipment, high-speed servers, or any other system that requires a stable and precise clock signal, the NB3N3002DTG from ON Semiconductor is an ideal choice for designers looking to enhance their system's performance with a reliable clock distribution solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1650 $55.4850
20+ $5.0584 $101.1680
31+ $4.9004 $151.9124
43+ $4.7423 $203.9189
55+ $4.5842 $252.1310
73+ $4.1100 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess