EN
  • EN
  • DE

1.5SMC8.2AT3

Part No 1.5SMC8.2AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 7.02VWM 12.1VC SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 7.02V
Minimum Breakdown Voltage 7.79V
Max Clamping Voltage 12.1V
Peak Pulse Current(Ippm) 124A
Power Dissipation - Pd 1500W (1.5kW)
Applications General Purpose
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 038772-1.5SMC8.2AT3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1.5SMC8.2AT3 CAD Model

Description

Product Overview: 1.5SMC8.2AT3 from ON Semiconductor

The 1.5SMC8.2AT3 is a high-quality transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in power levels, lightning strikes, or other transient voltage events. It is a valuable asset in safeguarding a wide range of electronic systems, including computing devices, communication systems, and industrial equipment.

Key Features

  • Stand-Off Voltage: The 1.5SMC8.2AT3 offers a stand-off voltage of 8.2V, providing a reliable barrier against overvoltage conditions up to this level.
  • Peak Pulse Power: With its capability to handle 1500W peak pulse power dissipation for a 10/1000μs waveform, this TVS diode ensures robust protection against high-energy transients.
  • Package: Encased in a compact SMC package, the device is optimized for space-constrained applications and offers a surface-mount solution that is easy to integrate into existing circuit designs.
  • Operating Temperature Range: It operates effectively over a broad temperature range from -55°C to +150°C, making it suitable for various challenging environments.
  • Compliance: The 1.5SMC8.2AT3 is compliant with the ISO 7637-2 pulse 5a and 5b waveform and meets the IEC 61000-4-2 and IEC 61000-4-4 requirements, ensuring compatibility with international standards for electromagnetic compatibility (EMC).

Applications

The versatile nature of the 1.5SMC8.2AT3 allows it to be used across multiple applications where transient voltage protection is critical. It is ideal for:

  • Consumer electronics such as TVs, PCs, and smartphones
  • Automotive electronics, including ECUs and onboard navigation systems
  • Industrial control systems and automation equipment
  • Telecommunication infrastructure like base stations and networking gear
  • Portable devices where size and power dissipation are important considerations

ON Semiconductor's 1.5SMC8.2AT3 is a testament to their commitment to providing reliable and robust protection components. The integration of this TVS diode into your design can help ensure the longevity and stable operation of your electronic products in the face of unpredictable voltage transients.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0388 $64.3104
18+ $6.5962 $118.7316
28+ $6.3895 $178.9060
38+ $6.1839 $234.9882
49+ $5.9771 $292.8779
65+ $5.3592 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess