EN
  • EN
  • DE

PST3434UR

Part No PST3434UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282178-PST3434UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3434UR CAD Model

Description

The Mitsumi PST3434UR is a low dropout (LDO) voltage regulator designed for portable and battery-powered applications. It is engineered to provide a stable and regulated voltage supply, which is essential for the reliable operation of sensitive electronic components.

Applications:

  • Smartphones and Mobile Devices: Used in power management circuits to regulate voltage for various components.
  • Digital Cameras and Camcorders: Provides a stable power supply for image sensors and processing units.
  • Portable Audio Players and MP3 Players: Regulates voltage for audio processing and playback functions.
  • Handheld Gaming Consoles: Supplies power to the display, processor, and memory units.
  • Wearable Electronics (Smartwatches, Fitness Trackers): Ensures stable power for the device's components.

Features:

  • Low Dropout Voltage: Allows for efficient operation even when the input voltage is close to the desired output voltage.
  • Overcurrent Protection: Safeguards the regulator and connected components from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when the junction temperature exceeds a safe limit.
  • High Output Voltage Accuracy: Provides a stable and precise output voltage for reliable performance.
  • Compact Package: Available in small surface-mount packages suitable for space-constrained applications.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation help maximize battery life in portable devices.
  • Improved System Reliability: Overcurrent and thermal protection features prevent damage and ensure stable operation.
  • Simplified Design: Integrated features reduce the need for external components, simplifying circuit design.
  • Precise Voltage Regulation: High output voltage accuracy ensures reliable performance of connected components.
  • Space Saving: Compact package allows for use in small and densely populated circuit boards.

Additional Details:

The PST3434UR operates within a specific input voltage range designed to accommodate battery-powered applications. The output voltage is typically pre-set to a standard value such as 3.3V, 2.8V, or 1.8V, depending on the specific requirements of the application. It is crucial to consult the manufacturer's datasheet for detailed specifications including dropout voltage, quiescent current, and thermal resistance. The datasheet provides essential information for ensuring proper operation and selecting appropriate external components. The 'UR' suffix may indicate a specific package type or voltage option.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess