EN
  • EN
  • DE

PST591IMT

Part No PST591IMT
Manufacturer Mitsumi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993946-PST591IMT
Categories OEM Parts(O-R)
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PST591IMT CAD Model

Description

The PST591IMT is a system reset IC manufactured by Mitsumi. It is designed to monitor the power supply voltage of a system and generate a reset signal when the voltage drops below a certain threshold. This ensures that the system starts up correctly and prevents data corruption during power failures or voltage sags.

Applications:

  • Microcontroller-based Systems
  • Embedded Systems
  • Consumer Electronics
  • Industrial Control Equipment
  • Automotive Electronics

Features:

  • Voltage Monitoring: Monitors the supply voltage and generates a reset signal when it falls below the specified threshold.
  • Reset Output: Provides an active-low reset output signal.
  • Precision Threshold Voltage: Offers a highly accurate voltage detection threshold.
  • Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage.
  • Low Supply Current: Designed for low power consumption.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Ensures Proper System Startup: Prevents the system from operating with an insufficient supply voltage, ensuring reliable startup.
  • Protects Data Integrity: Resets the system before data corruption can occur during voltage fluctuations.
  • Improves System Reliability: Enhances the overall reliability of the system by preventing unpredictable behavior due to power supply issues.
  • Simplified Design: Simplifies the design of power supply monitoring circuits.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.

Additional Details:

The PST591IMT is available with different threshold voltages to accommodate various system requirements. The specific threshold voltage is indicated in the part number. Refer to the Mitsumi datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. The device typically operates over a wide temperature range.

You May Also Be Interested in

Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess