EN
  • EN
  • DE

PJSD03TST/R7

Part No PJSD03TST/R7
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description ESD Suppressor TVS 25KV 2-Pin SOD-523 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968351-PJSD03TST/R7
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PJSD03TST/R7 CAD Model

Description

The PJSD03TST/R7 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. TVS diodes are designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning strikes, inductive switching, and other transient events. They act as a safety net, clamping the voltage to a safe level and diverting the excess current away from the protected circuitry.

Applications

  • I/O ports protection: Protecting data lines and signal inputs from ESD damage.
  • Microcontroller protection: Safeguarding microcontrollers from voltage spikes and surges.
  • Automotive electronics: Protecting sensitive components in automotive systems from transient voltages.
  • Industrial equipment: Providing protection in harsh industrial environments.
  • Consumer electronics: Protecting devices from ESD and other transient events.

Features

  • Low clamping voltage: Limits the voltage seen by the protected components to a safe level.
  • Fast response time: Quickly clamps the voltage transient, preventing damage.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small package size: Allows for compact designs.
  • High surge capability: Can withstand high surge currents without damage.
  • Lead-free construction: Complies with RoHS environmental regulations.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage, extending the lifespan of the equipment.
  • Reduced downtime: Prevents failures caused by voltage transients, minimizing downtime and repair costs.
  • Improved product quality: Ensures reliable performance and reduces the risk of product recalls.
  • Simplified circuit design: Easy to integrate into existing circuits.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic components.
  • Compliance with industry standards: Meets industry standards for ESD protection.

Additional Details

The PJSD03TST/R7 is typically characterized by its breakdown voltage, clamping voltage, and surge current capability. The breakdown voltage is the voltage at which the diode starts to conduct, while the clamping voltage is the maximum voltage that the diode will allow to pass through during a transient event. The surge current capability indicates the amount of current that the diode can withstand without being damaged. The specific values for these parameters can be found in the product datasheet.

It is designed for surface mount assembly and comes in a small package. It offers bidirectional protection, meaning it can protect circuits from positive and negative voltage transients. A key factor in selecting a TVS diode is to ensure that its clamping voltage is lower than the maximum voltage that the protected components can tolerate.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess