EN
  • EN
  • DE

W127HT

Part No W127HT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (T - Z)
Description 124 Mhz Proc Specific Clock Generator PDSO48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027039-W127HT
Categories OEM Parts(T-Z)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W127HT CAD Model

Description

The W127HT is a component manufactured by Cypress Semiconductor Corp. While specific details about this particular part number are scarce, Cypress is known for producing a wide range of semiconductor products, including memory devices, programmable logic devices, and microcontrollers. Given this context, it is plausible that the W127HT is related to one of these core product lines.

Applications:

Based on Cypress's typical product offerings, the W127HT could potentially be used in the following applications (although this is speculative without precise information):

  • Embedded systems: As a memory device or microcontroller in embedded control systems.
  • Industrial control: In automation and process control equipment.
  • Consumer electronics: Integrated into devices such as set-top boxes, audio players, and gaming consoles.
  • Communication equipment: Employed in routers, modems, and other networking devices.
  • Automotive electronics: Utilized in various automotive control and monitoring systems.

Features:

Again, without specific data, potential features of a Cypress component like the W127HT might include:

  • Low power consumption: Characteristic of many Cypress devices for energy efficiency.
  • High-speed operation: Designed for fast data processing and memory access.
  • Programmability: If it's a programmable logic device, it would offer configurability for custom logic functions.
  • Integrated peripherals: If a microcontroller, it could include timers, UARTs, SPI, and other communication interfaces.
  • Compact packaging: Available in various small form-factor packages for space-constrained applications.

Benefits:

Potential benefits derived from using a Cypress component like the W127HT could include:

  • Improved system performance: Due to high-speed operation and efficient data processing.
  • Reduced power consumption: Contributing to longer battery life in portable devices.
  • Flexibility and scalability: Programmable options allowing for customization and adaptation to different requirements.
  • Reduced development time: Integrated peripherals simplifying system design and implementation.
  • Cost-effective solution: Offering a balance of performance, features, and cost.

Additional Details:

Given the limited available information, it is recommended to consult Cypress Semiconductor's official website or contact their technical support for detailed specifications and application notes regarding the W127HT. Datasheets and application examples would provide valuable insights into its intended use and performance characteristics.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess