EN
  • EN
  • DE

PST8429UR

Part No PST8429UR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282479-PST8429UR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8429UR CAD Model

Description

The Mitsumi PST8429UR is a power sequence controller IC essential for managing the power-up and power-down sequences of electronic systems. These controllers are designed to prevent damage to components by ensuring voltage rails are activated in the correct order during power-up and deactivated in reverse order during power-down. By maintaining a proper power sequence, the PST8429UR enhances system stability and prevents latch-up conditions that can lead to unexpected behavior.

Applications:

  • Motherboards: Used to manage the power sequencing for critical components like the CPU, GPU, and memory.
  • Consumer Electronics Devices: Integrated in TVs, set-top boxes, and gaming consoles to protect sensitive electronic components from power surges.
  • Industrial Equipment: Employed in PLCs and other industrial control systems to ensure a controlled startup and shutdown process.
  • Automotive Electronics: Applied in ECUs and other automotive systems to manage power delivery and safeguard electronic components.
  • Network Devices: Utilized in routers, switches, and other networking devices to sequence power to processors, memory, and interfaces.

Features:

  • Precise Power Sequencing: Controls the order in which voltage rails are activated and deactivated to prevent damage.
  • Overvoltage Protection: Includes integrated overvoltage protection circuits to protect against voltage spikes.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage falls below a predefined threshold.
  • Adjustable Timing: Offers adjustable timing parameters to accommodate different system requirements.
  • Low Power Consumption: Designed to minimize power consumption and improve energy efficiency.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to improper power sequencing.
  • Improved Stability: Prevents latch-up conditions and unexpected behavior during power transitions.
  • Simplified Design: Integrates multiple power management functions into a single IC, reducing design complexity.
  • Increased Efficiency: Low power consumption contributes to energy savings and longer battery life in portable devices.
  • Robust Protection: Offers comprehensive protection against power-related issues, ensuring reliable operation.

Additional Details:

The PST8429UR typically operates within a voltage range of 2.5V to 5.5V and a temperature range of -40°C to +85°C. It is commonly available in compact surface-mount packages like SOP or QFN. It is designed to be robust and reliable even in harsh environments. Proper design considerations must be taken to ensure stability and minimize noise during power delivery.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9575 $59.5750
24+ $4.8880 $117.3120
37+ $4.7355 $175.2135
51+ $4.5830 $233.7330
66+ $4.4306 $292.4196
88+ $3.9720 $349.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess