EN
  • EN
  • DE

PST9126NL

Part No PST9126NL
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282514-PST9126NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST9126NL CAD Model

Description

The Mitsumi PST9126NL is a voltage detector IC designed to monitor voltage levels and trigger a reset signal when the voltage drops below a certain threshold. It is primarily used in microcontroller-based systems to ensure proper startup and prevent data corruption during brownout conditions. This device offers a reliable and cost-effective solution for enhancing system stability and reliability.

Applications

  • Microcontroller Reset Circuits: Provides a reset signal to the microcontroller during power-up or brownout conditions, ensuring proper initialization.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers a reset if the voltage falls below a safe level.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by shutting down the system when the battery voltage is low.
  • Embedded Systems: Used in various embedded systems to ensure reliable operation under fluctuating power conditions.
  • Industrial Control Equipment: Monitors the power supply voltage in industrial control equipment to prevent malfunctions and ensure safety.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers a reset when it falls below the threshold.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring stable operation.
  • Open Drain Output: Allows for flexible interfacing with different logic levels and microcontrollers.
  • Small Package: Available in compact packages to save board space.

Benefits

  • Enhanced System Reliability: Prevents data corruption and system malfunctions caused by voltage fluctuations.
  • Simplified Design: Reduces the complexity of reset circuitry, saving time and cost.
  • Improved Battery Life: Low power consumption helps extend the battery life of portable devices.
  • Protection Against Brownout Conditions: Ensures proper system operation even when the power supply voltage is unstable.
  • Cost-Effective Solution: Offers a cost-effective way to improve system reliability.

Additional Details

The PST9126NL operates within a specified voltage range, typically between 1.5V and 5.5V, but this may vary depending on the specific variant. The reset threshold voltage is pre-set at the factory and can be selected from a range of values. The output is an open-drain NMOS transistor, requiring a pull-up resistor for proper operation. The operating temperature range is typically -40°C to +85°C. It's important to consult the device datasheet for specific voltage threshold options, timing specifications, and package dimensions. The datasheet will also provide information on recommended pull-up resistor values and other critical design considerations.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess