EN
  • EN
  • DE

0039301040

Part No 0039301040
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN HEADER R/A 4POS 4.2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features Connector Header Through Hole, Right Angle 4 position 0.165" (4.20mm)
Manufacturer Molex, LLC
Series Mini-Fit Jr 5569
Package Bulk
Mounting Through Hole, Right Angle
Family Name 003930
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 0039301040-P, 5569-04A2, 39-30-1040-P, 0039-30-1040-P, WM1352, WM1352-NDR, 39-30-1040, 39301040-P, 0039-30-1040, 39301040
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906709-0039301040
Ultra Librarian 3D Model Ultra Librarian 0039301040 CAD Model

Description

Product Name: Headers & Wire Housings MINI-FIT JR HDR 04P RA 94V-2

Product Number: 0039301040

Manufacturer: Molex, LLC

The Molex 0039301040 is a 4-position, right-angle, MINI-FIT Jr. header with a black housing and gold-plated contacts. It is made from flame-retardant nylon 66 plastic and has a 94V-2 flammability rating. The header is designed to mate with MINI-FIT Jr. wire housings and is compatible with a wide range of wire gauges.

The MINI-FIT Jr. series is a family of wire-to-board connectors that are designed for use in space-constrained applications. The connectors are small and lightweight, but they offer a high current rating and a reliable connection. MINI-FIT Jr. connectors are used in a variety of industries, including automotive, consumer electronics, industrial automation, and medical devices.

Features

4-position, right-angle header Black housing with gold-plated contacts 94V-2 flammability rating Compatible with MINI-FIT Jr. wire housings High current rating and reliable connection Applications

Automotive Consumer electronics Industrial automation Medical devices Other space-constrained applications Benefits

Space-saving design High current rating Reliable connection Easy to use and install Cost-effective Specifications

Number of positions: 4 Connector type: Header Orientation: Right angle Housing material: Nylon 66 Housing color: Black Contact material: Brass Contact plating: Gold Flammability rating: 94V-2 Current rating: 19.2A per contact Voltage rating: 600VAC Wire gauge: 18-24 AWG Installation

The Molex 0039301040 header can be installed on a PCB using a variety of methods, including soldering, surface mount, and through-hole mounting. The header is designed to be compatible with a wide range of PCB thicknesses.

Conclusion

The Molex 0039301040 header is a high-quality, reliable connector that is ideal for use in space-constrained applications. It offers a high current rating and a reliable connection, making it a good choice for a variety of industries.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6913 $51.8475
180+ $0.5672 $102.0960
275+ $0.5495 $151.1125
380+ $0.5318 $202.0840
490+ $0.5140 $251.8600
655+ $0.4609 $301.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess