EN
  • EN
  • DE

0442480094

Part No 0442480094
Manufacturer Molex, LLC
Catalog Modular Connectors
Description CONN MOD JACK 6P4C R/A SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Shielded, EMI Finger Cat3
Manufacturer Molex, LLC
Series 44248
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Family Name 044248
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 044248-0094, 44248-0094, 442480094
Quantity per package 280
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906894-0442480094
Ultra Librarian 3D Model Ultra Librarian 0442480094 CAD Model

Description

The Molex, LLC 906894-0442480094 is a jack modular connector that has 6p4c (RJ11, RJ14) and a 90° angle (right) shielded EMI finger.

  • Connector Type: Jack Modular
  • Number of Positions/Contacts: 6p4c (RJ11, RJ14)
  • Angle: 90° (Right) Shielded EMI Finger
  • Category: Cat3
  • Mounting Type: Through Hole
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • Package: Tray
  • Quantity Per Package: 280
  • Application: Connector applications

You May Also Be Interested in

LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us
Molex, LLC
95501-6669 Molex Modular Connectors / Ethernet Connectors RA SMT 6/6 RJ12 LOW PROFILE datasheet, inventory, & pricing.
Lowest to $2.0403
Molex, LLC
76170-1038 Molex High Speed / Modular Connectors Impact DC 3x8 Open S mpact DC 3x8 Open S datasheet, inventory, & pricing.
Lowest to $1.6445
Molex, LLC
CONN MOD JACK 8P8C R/A UNSHLD
Lowest to $0.9500
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $1.4070
Molex, LLC
44915-0011 Molex Modular Connectors / Ethernet Connectors MDPLG 8/8 LONG SHLD CAT 6 datasheet, inventory, & pricing.
Lowest to $4.6568
Hanrun
Jack Modular Connector RJ45 Surface Mount
Lowest to $2.4448
Molex, LLC
42410-8312 Molex Modular Connectors / Ethernet Connectors VERT 8/8 PANEL STOP flush mnt stand pro datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
171315-1607 Molex High Speed / Modular Connectors IMPEL 1.9MM 4X16 VRT BKPLN UNGUID OPEN datasheet, inventory, & pricing.
Lowest to $13.0971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess