EN
  • EN
  • DE

XG4A-6034

Part No XG4A-6034
Manufacturer Omron
Catalog Rectangular Connectors
Description CONN HEADER R/A 60POS 2.54MM  /  Connector Header Through Hole, Right Angle 60 position 0.100" (2.54mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Omron Electronics Inc-EMC Div
Series XG4
Package Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 60
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Latch Lock/Eject Hooks, Long
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.126" (3.20mm)
Insulation Height 0.335" (8.51mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 5.90µin (0.150µm)
Contact Finish - Post Tin
Contact Material Brass, Nickel
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Keying Slot, Mounting Flange
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 3A
Voltage Rating 300V
Contact Finish Thickness - Post 78.7µin (2.00µm)
Base Product Number XG4A
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names XG4A6034-ND,XG4A6034BYOMZ,OR964,XG4A6034,XG4A-6034 BY OMZ
Standard Package 30
Win Source Part Number 1149013-XG4A-6034
Ultra Librarian 3D Model Ultra Librarian XG4A-6034 CAD Model

Description

The XG4A-6034 is a 60-pin, straight type, insulation displacement connector (IDC) socket manufactured by Omron. It's part of the XG4 series, designed for reliable and efficient connections in various electronic applications. This connector is commonly used for connecting ribbon cables to printed circuit boards (PCBs).

Applications:

  • Internal wiring in electronic devices
  • Connecting PCBs in industrial equipment
  • Data transmission in communication systems
  • Connecting peripherals to computers
  • Instrumentation and control panels
  • Robotics and automation systems

Features:

  • 60 pins for high-density connections
  • Straight type for perpendicular PCB mounting
  • Insulation displacement contact (IDC) technology for quick and easy cable termination
  • Durable construction for reliable performance
  • Polarization features to prevent incorrect insertion
  • Flame-resistant materials for safety

Benefits:

  • Simplified wiring process due to IDC termination.
  • Reduced assembly time and costs.
  • Reliable and secure connections.
  • Compact design for space-saving applications.
  • Prevention of misconnections with polarization features.
  • Enhanced safety with flame-resistant materials.

Additional Details:

The XG4A-6034 IDC socket is designed to work with standard ribbon cables. The insulation displacement technology allows users to terminate the cable without stripping the insulation, significantly speeding up the assembly process. The connector features a latching mechanism to ensure a secure connection even in high-vibration environments. The body material is typically made of a durable plastic that meets UL94V-0 flammability standards. It is designed for through-hole mounting on PCBs. This connector offers a cost-effective and reliable solution for high-density interconnections in a wide range of electronic devices and systems. The precise contact design ensures low contact resistance and long-term performance, crucial for demanding industrial and commercial applications. The operating temperature range is generally between -25°C and +85°C, making it suitable for diverse operating environments.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9259 $52.6662
42+ $2.4007 $100.8294
65+ $2.3257 $151.1705
89+ $2.2507 $200.3123
115+ $2.1757 $250.2055
154+ $1.9506 $300.3924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess