EN
  • EN
  • DE
  • IT

0734040813

Part No 0734040813
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description FAKRA JACK R/A, PCB, CODE D / SMB, Fakra Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Mfr Molex, LLC
Series 73404
Package Bulk
Connector Style SMB, Fakra
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole, Right Angle
Mounting Feature -
Cable Group -
Fastening Type Locking Ramp
Frequency - Max 6 GHz
Number of Ports 1
Features Code D
Housing Color Violet, Bordeaux
Ingress Protection -
Center Contact Material Phosphor Bronze
Includes -
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -
Voltage Rating 335 V
Mating Cycles -
Insertion Loss -
Base Product Number 073404
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 720 pcs
Win Source Part Number 1381071-0734040813
Ultra Librarian 3D Model Ultra Librarian 0734040813 CAD Model

Description

The 1381071-0734040813 is a Coaxial Connector (RF) Assembly from Molex, LLC.

  • Series: 73404
  • Connector Type: Jack, Female Socket
  • Fastening Type: Locking Ramp
  • Voltage Rating: 335 V
  • Maximum Frequency: 6 GHz
  • Body Material: Brass
  • Body Finish: Nickel
  • Center Contact Material: Phosphor Bronze
  • Center Contact Plating: Gold
  • Mounting Type: Through Hole, Right Angle

You May Also Be Interested in

Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC RECEPT R/A 75OHM PCB
Need more? Email Us
Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060
Pasternack Enterprises, Inc.
SHV Jack Connector Solder Attach
Lowest to $96.7015
Amphenol
CONN TNC PLUG STR 50OHM
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN HEADER PCB R/A
Need more? Email Us
LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess