EN
  • EN
  • DE

0734205032

Part No 0734205032
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF) - Assemblies
Description SMP-MAX JACK STR DETENT / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Mfr Molex, LLC
Series *
Package Bulk
Base Product Number 073420
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 500 pcs
Win Source Part Number 1381074-0734205032
Ultra Librarian 3D Model Ultra Librarian 0734205032 CAD Model

Description

The coaxial connector assemblies in the 073420 series are a reliable choice for your RF applications.

  • Series: 073420
  • Packaging: Bulk
  • Manufacturer: Molex, LLC
  • Base Product Number: 073420
  • Standard Package: 500 pieces
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

Amphenol-RF Division
CONN SMA JACK STR 50 OHM SMD / SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
Lowest to $10.5485
Amphenol-RF Division
CONN BNC RCPT STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $4.6947
TE Connectivity
CONN TNC JACK R/A 50 OHM PCB / TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
TE Connectivity
CONN BNC JACK STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Need more? Email Us
TE Connectivity
CONN TRIAX JACK STR SOLDER / Triaxial Connector Jack, Male Pin Panel Mount Solder
Lowest to $80.3487
Amphenol-RF Division
CONN SMA PLUG STR 50 OHM SOLDER / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Lowest to $3.0430
Amphenol-RF Division
CONN BNC PLUG STR 50 OHM CRIMP / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
TE Connectivity
CONN BNC PLUG STR 75 OHM CRIMP / BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Lowest to $8.9392
Amphenol
CONN 2.92MM JACK STR 50 OHM SMD / 2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
Lowest to $24.6018

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess