EN
  • EN
  • DE

0847290001

Part No 0847290001
Manufacturer Molex, LLC
Catalog USB Cables
Description CBL USB2.0 A RCPT-WIRE W/COUPL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration A Female to Wire Leads (Circular Coupling)
Length 0.50' (152.4mm)
Specifications USB 2.0
Transfer Rate 480Mbps
Wire Gauge 28 AWG
Shielding Unshielded
Color Multiple
Features Data Transfer and Charge, Industrial Environments - IP67, Panel Mount
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1570756-0847290001
Ultra Librarian 3D Model Ultra Librarian 0847290001 CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
CBL USB2.0 A PLUG TO B PLUG 10'
Need more? Email Us
Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
Omron
5M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
HARTING
CABLE A PLUG TO A PLUG 16.4'
Need more? Email Us
Amphenol
CBL USB2.0 A RCPT-A PLUG W/COUPL
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Omron
.3M PASS USB2 A TO MINB M/M LS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess