EN
  • EN
  • DE

39509030051

Part No 39509030051
Manufacturer HARTING
Catalog USB Cables
Description CABLE A PLUG TO A PLUG 16.4'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration A Male to A Male
Length 16.40' (5.00m)
Specifications USB 2.0
Transfer Rate 480Mbps
Wire Gauge 26 AWG, 28 AWG
Shielding Shielded
Color Gray
Features Data Transfer and Charge
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634154-39509030051
Ultra Librarian 3D Model Ultra Librarian 39509030051 CAD Model

Description

N

You May Also Be Interested in

Omron
5M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Tripp Lite
USB 2.0 Cable A Male to A Male 6.00' (1.83m)
Need more? Email Us
Omron
1M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Adafruit Industries LLC
USB 2.0 Cable Mini B Female to Mini B Male 1.00' (304.8mm) Shielded
Need more? Email Us
TE Connectivity
CBL USB2.0 A PLUG TO B PLG 16.4'
Lowest to $43.6364
Tripp Lite
CBL USB2.0 A PLUG TO B PLUG 10'
Need more? Email Us
Samtec Inc.
ACCLIMATE IP68 SEALED RECTANGULA
Need more? Email Us
Omron
3M PASS USB3 A TO MIC B M/M LS
Need more? Email Us
Omron
2M PASS USB3 A TO MIC B M/M LS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess