EN
  • EN
  • DE

SN74LS348DRG4

Part No SN74LS348DRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCOD 1 X 8:3 16SOIC / Priority Encoder 1 x 8:3 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Package Tape & Reel (TR)
Product Status Obsolete
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 400µA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS34
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256545-SN74LS348DRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS348DRG4 CAD Model

Description

SN74LS348DRG4 - Texas Instruments

The SN74LS348DRG4 is a priority encoder integrated circuit created by the renowned manufacturer Texas Instruments. This high-performance device is specifically designed to address the needs of digital systems requiring priority encoding of their inputs. It is an essential component for a wide range of applications, including microprocessor systems, signal processing, and industrial control systems.

Key Features:

  • 8-Line to 3-Line Priority Encoder: The SN74LS348DRG4 efficiently encodes eight input lines to three-line binary (octal).
  • Low Power Consumption: Operating with a typical power dissipation of 45 mW, this device is designed for energy-efficient performance.
  • High Noise Immunity: Characterized by a high noise immunity of 0.3 V, the SN74LS348DRG4 is resilient to electrical noise, making it suitable for challenging environments.
  • Wide Operating Voltage Range: This priority encoder can function across a wide voltage range of 4.75 V to 5.25 V, offering flexibility in various power supply scenarios.
  • Direct Cascading Capability: Multiple SN74LS348DRG4 devices can be cascaded without the need for external circuitry, simplifying design and reducing component count.
  • SOIC-16 Package: The device comes in a small-outline integrated circuit (SOIC) package with 16 pins, making it a compact choice for space-constrained applications.

Applications:

The SN74LS348DRG4 is well-suited for a broad spectrum of applications where priority encoding is necessary. It is commonly used in:

  • Microprocessor and microcontroller systems
  • Data acquisition and signal processing
  • Control systems and automation
  • Communication systems
  • Instrumentation and test equipment

With its robust design and Texas Instruments' reputation for high-quality semiconductor products, the SN74LS348DRG4 is a reliable choice for designers looking to implement priority encoding in their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess