EN
  • EN
  • DE

09-48-1074

Part No 09-48-1074
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description KK 396 PC Board Connector, Right Angle, Polyester Connector, 5.00µm Tin (Sn), 7 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Connector Type Receptacle, Socket
Contact Gender Female
Contact Material Bronze
Contact Plating Tin
Contact Resistance 6 mΩ
Country of Origin US
Current Rating 5 A
Fastening Type Ramp
Gender Female
Housing Color White
Housing Material Polyester
Lead Free Lead Free
Max Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Through Hole
Number of Circuits 6
Number of Contacts 7
Number of Positions 7
Number of Rows 1
Orientation Right Angle
Pitch 3.96 mm
Plating Tin
RoHS Compliant
Termination Solder
Voltage Rating 250 V
Win Source Part Number 1164257-09-48-1074
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 09-48-1074 CAD Model

Description

The Molex 09-48-1074 is a high-quality circular connector housing that can be used in various applications such as automotive, industrial, and consumer electronics.

  • Positions: 7-position receptacle socket
  • Pitch: 3.96mm
  • Manufacturer: Molex
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Alternative Part Numbers: 0009481074, 009481074, 09481074, 9481074, and A-41815-0007

You May Also Be Interested in

TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess