EN
  • EN
  • DE

10-89-4106

Part No 10-89-4106
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Header Connector, pcb Mount, recept, 10 Contacts, pin, 0.1 Pitch, r Angle Pc Tail Terminal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Male Pin
Contact Material Bronze
Contact Mating Length 6.096 mm
Contact Plating Gold
Country of Origin US
Current Rating 3 A
ELV Compliant
Flammability Rating UL94 V-0
Gender Male
Glow Wire Compliant Non-compliant
Height 5.59 mm
Housing Color Black
Housing Material Polyester
Lead Free Yes
Length 12.4 mm
Material Brass
Mount Through Hole
Number of Circuits 10
Number of Contacts 10
Number of Positions 10
Number of Rows 2
Orientation Right Angle
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Row Spacing 2.54 mm
Termination Solder
Voltage Rating 250 V
Width 2.29 mm
Win Source Part Number 1033485-10-89-4106
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10-89-4106 CAD Model

Description

The Molex 1033485-10-89-4106 is a black, 2-row, 10-position male pin connector with a pitch of 2.54 mm.

  • Voltage Rating: 250 V
  • Current Rating: 3 A
  • Contact Material: bronze
  • Contact Plating: gold
  • Housing Material: polyester
  • Plating: tin
  • Suitable for: use in a wide range of applications
  • Compliant with: RoHS and ELV regulations
  • Flammability Rated: UL94 V-0
  • Glow Wire Non-Compliant: Yes
  • Supply: shortage

You May Also Be Interested in

TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess