EN
  • EN
  • DE
  • IT

1050281001

Part No 1050281001
Manufacturer Molex, LLC
Catalog Sockets for ICs, Transistors
Description Camera Socket for Mobile Phone, Top Mount, SMT, Side Contact Type, 8.5x8.5 | CONN CAM SOCKET 32POS GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Reel
Type Camera Socket
Number of Positions or Pins (Grid) 32 (4 x 8)
Pitch - Mating 0.035" (0.90mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 12.0μin (0.30μm)
Contact Material - Mating Copper Alloy
Mounting Style SMD
Features Open Frame
Termination Solder
Pitch - Post 0.035" (0.90mm)
Contact Finish - Post Nickel
Contact Finish Thickness - Post 50.0μin (1.27μm)
Contact Material - Post Copper Alloy
Dielectric Material Thermoplastic
Material Flammability Rating UL94 V-0
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1120997-1050281001
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1050281001 CAD Model

Description

The 1120997-1050281001 Camera Socket is a high-quality electronic component that is designed to provide reliable and efficient performance manufactured by Molex.

  • Design: open frame
  • Positions/Pins (Grid): 32 (4 x 8)
  • Pitch: 0.035" (0.90mm) for mating and post
  • Contact Finish Mating: gold with a thickness of 12.0μin (0.30μm)
  • Contact Material Mating: copper alloy
  • Contact Finish Post: nickel with a thickness of 50.0μin (1.27μm)
  • Contact Material Post: copper alloy
  • Termination: solder
  • Material: UL94 V-0 rated thermoplastic
  • Applications: connectors and interconnects

You May Also Be Interested in

Amphenol
CONN SOCKET PLCC 44POS TINLEAD
Lowest to $2.4437
TE Connectivity
DSL ASSY LGA771 LEADED
Need more? Email Us
Preci-Dip
540-88-032-17-400 Preci-dip IC & Component Sockets datasheet, inventory, & pricing.
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
Preci-Dip
CONN TRANSIST TO-5 3POS GOLD / 3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Lowest to $1.0136
3M
CONN IC DIP SOCKET ZIF 42POS GLD
Need more? Email Us
TE Connectivity
CONN IC DIP SOCKET 16POS TIN / 16 (2 x 8) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Need more? Email Us
Molex, LLC
CONN CAMERA SOCKET 32POS GOLD / 32 (4 x 8) Pos Camera Socket Socket Gold Surface Mount
Lowest to $2.9249
TE Connectivity
CONN IC DIP SOCKET 14POS TIN / 14 (2 x 7) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Lowest to $0.3061

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7277 $60.4695
80+ $1.4176 $113.4080
125+ $1.3733 $171.6625
170+ $1.3290 $225.9300
220+ $1.2848 $282.6560
295+ $1.1518 $339.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,195 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess